Vishay Intertechnology, Inc. 56V 1W Zener Diode ZM4758A-GS08

Description
Zener Diode, 56V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4758A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4758A-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 56V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4758A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4758A-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56V 1W Zener Diode - 287-ZM4758A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 1W Zener Diode
287-ZM4758A-GS08
56V 1W Zener Diode 287-ZM4758A-GS08
Zener Diode, 56V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4758A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4758A-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 56V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4758A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4758A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-ZM4758A-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZM4758A-GS08CT-ND
Single Zener Diodes 112-ZM4758A-GS08CT-ND
DIODE ZENER 56V 1W DO213AB

DIODE ZENER 56V 1W DO213AB

Buy Now Datasheet
Single Zener Diodes - 112-ZM4758A-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZM4758A-GS08DKR-ND
Single Zener Diodes 112-ZM4758A-GS08DKR-ND
DIODE ZENER 56V 1W DO213AB

DIODE ZENER 56V 1W DO213AB

Buy Now Datasheet
Single Zener Diodes - 112-ZM4758A-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZM4758A-GS08TR-ND
Single Zener Diodes 112-ZM4758A-GS08TR-ND
Zener Diode 56V 1W ±5% Surface Mount DO-213AB

Zener Diode 56V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZM4758A-GS08 - 904317-ZM4758A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4758A-GS08
904317-ZM4758A-GS08
Diodes - Zener - Single - ZM4758A-GS08 904317-ZM4758A-GS08
Manufacturer: Vishay Win Source Part Number: 904317-ZM4758A-GS08 Series: Automotive, AEC-Q101 Operating Temperature Range: 175°C Features: Zener Diode 56 V 1 W ±5% Surface Mount DO-213AB Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: ZM4758 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 904317-ZM4758A-GS08
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: Zener Diode 56 V 1 W ±5% Surface Mount DO-213AB
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZM4758
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZM4758A-GS08
Zener Diodes ZM4758A-GS08
Zener Diodes 56 Volt 1 Watt 5%

Zener Diodes 56 Volt 1 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4758A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4758A-GS08
Discrete Semiconductor Products - Diodes - Zener ZM4758A-GS08
DIODE ZENER 56V 1W DO213AB

DIODE ZENER 56V 1W DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZM4758A-GS08 112-ZM4758A-GS08CT-ND 904317-ZM4758A-GS08 ZM4758A-GS08 ZM4758A-GS08
Product Name 56V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - ZM4758A-GS08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AB DO-213AB-2 DO-213AB
RoHS Compliant RoHS
VZ 56 volts 56 volts
ZZT 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data