Manufacturer: Vishay
Win Source Part Number: 036762-ZM4756A-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 35.8V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Zener Diode 47V 1W ±5% Surface Mount DO-213AB
Zener Diode 47V 1W ±5% Surface Mount DO-213AB
Zener Diode, 47V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4756A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4756A-GS18 can be used for catalog matching and distributor lookup.
Zener Diodes 47 Volt 1 Watt 5%
DIODE ZENER 47V 1W DO213AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 036762-ZM4756A-GS18 | ZM4756A-GS18GITR-ND | 287-ZM4756A-GS18 | ZM4756A-GS18 | ZM4756A-GS18 |
| Product Name | Diodes - Zener - Single - ZM4756A-GS18 | Single Zener Diodes | 47V 1W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | DO-213AB | Tape and Reel | DO-213AB-2 | DO-213AB | |
| VZ | 47 volts | 47 volts | 47 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms |