Vishay Intertechnology, Inc. Zener Diode ZM4755A-GS18

Description
ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZM4755A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4755A-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZM4755A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4755A-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-ZM4755A-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-ZM4755A-GS18
Zener Diode 287-ZM4755A-GS18
ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZM4755A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4755A-GS18 can be used for catalog matching and distributor lookup.

ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZM4755A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4755A-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZM4755A-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4755A-GS18-ND
Single Zener Diodes ZM4755A-GS18-ND
Zener Diode 43V 1W ±5% Surface Mount DO-213AB

Zener Diode 43V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZM4755A-GS18 - 904316-ZM4755A-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4755A-GS18
904316-ZM4755A-GS18
Diodes - Zener - Single - ZM4755A-GS18 904316-ZM4755A-GS18
Manufacturer: Vishay Win Source Part Number: 904316-ZM4755A-GS18 Operating Temperature Range: 175°C Features: Zener Diode 43 V 1 W ±5% Surface Mount DO-213AB Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: ZM4755 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 904316-ZM4755A-GS18
Operating Temperature Range: 175°C
Features: Zener Diode 43 V 1 W ±5% Surface Mount DO-213AB
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZM4755
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4755A-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4755A-GS18
Discrete Semiconductor Products - Diodes - Zener ZM4755A-GS18
DIODE ZENER 43V 1W DO213AB

DIODE ZENER 43V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZM4755A-GS18
Zener Diodes ZM4755A-GS18
Zener Diodes 43 Volt 1 Watt 5%

Zener Diodes 43 Volt 1 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZM4755A-GS18 ZM4755A-GS18-ND 904316-ZM4755A-GS18 ZM4755A-GS18 ZM4755A-GS18
Product Name Zener Diode Single Zener Diodes Diodes - Zener - Single - ZM4755A-GS18 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-213AB DO-213AB DO-213AB-2
RoHS Compliant RoHS
VZ 43 volts 43 volts
ZZT 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C8V2J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1827185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details