Vishay Precision Group Single Zener Diodes ZM4753A-GS08

Description
Zener Diode 36V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 36V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZM4753A-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4753A-GS08GICT-ND
Single Zener Diodes ZM4753A-GS08GICT-ND
Zener Diode 36V 1W ±5% Surface Mount DO-213AB

Zener Diode 36V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4753A-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4753A-GS08GITR-ND
Single Zener Diodes ZM4753A-GS08GITR-ND
Zener Diode 36V 1W ±5% Surface Mount DO-213AB

Zener Diode 36V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
36V 1W Zener Diode - 287-ZM4753A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 1W Zener Diode
287-ZM4753A-GS08
36V 1W Zener Diode 287-ZM4753A-GS08
Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4753A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4753A-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4753A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4753A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZM4753A-GS08 - 057378-ZM4753A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4753A-GS08
057378-ZM4753A-GS08
Diodes - Zener - Single - ZM4753A-GS08 057378-ZM4753A-GS08
Manufacturer: Vishay Win Source Part Number: 057378-ZM4753A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 27.4V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057378-ZM4753A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 27.4V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZM4753A-GS08
Zener Diodes ZM4753A-GS08
Zener Diodes 36 Volt 1 Watt 5%

Zener Diodes 36 Volt 1 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4753A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4753A-GS08
Discrete Semiconductor Products - Diodes - Zener ZM4753A-GS08
DIODE ZENER 36V 1W DO213AB

DIODE ZENER 36V 1W DO213AB

Supplier's Site
Zener Diode, 1W, 36V, Do-213; Zener Voltage Nom Vishay - 22H3965 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 36V, Do-213; Zener Voltage Nom Vishay
22H3965
Zener Diode, 1W, 36V, Do-213; Zener Voltage Nom Vishay 22H3965
ZENER DIODE, 1W, 36V, DO-213; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 36V, DO-213; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZM4753A-GS08GICT-ND 287-ZM4753A-GS08 057378-ZM4753A-GS08 ZM4753A-GS08 ZM4753A-GS08 22H3965
Product Name Single Zener Diodes 36V 1W Zener Diode Diodes - Zener - Single - ZM4753A-GS08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1W, 36V, Do-213; Zener Voltage Nom Vishay
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Package Tape and Reel DO-213AB DO-213AB-2 DO-213AB DO-213AB
RoHS Compliant RoHS RoHS
VZ 36 volts 36 volts 36 volts
ZZT 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data