Vishay Precision Group Single Zener Diodes ZM4752A-GS18

Description
Zener Diode 33V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 33V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZM4752A-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4752A-GS18TR-ND
Single Zener Diodes ZM4752A-GS18TR-ND
Zener Diode 33V 1W ±5% Surface Mount DO-213AB

Zener Diode 33V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4752A-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4752A-GS18CT-ND
Single Zener Diodes ZM4752A-GS18CT-ND
Zener Diode 33V 1W ±5% Surface Mount DO-213AB

Zener Diode 33V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4752A-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4752A-GS18DKR-ND
Single Zener Diodes ZM4752A-GS18DKR-ND
Zener Diode 33V 1W ±5% Surface Mount DO-213AB

Zener Diode 33V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
33V 1W Zener Diode - 287-ZM4752A-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 1W Zener Diode
287-ZM4752A-GS18
33V 1W Zener Diode 287-ZM4752A-GS18
Zener Diode, 33V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4752A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4752A-GS18 can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4752A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4752A-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZM4752A-GS18 - 106793-ZM4752A-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4752A-GS18
106793-ZM4752A-GS18
Diodes - Zener - Single - ZM4752A-GS18 106793-ZM4752A-GS18
Manufacturer: Vishay Win Source Part Number: 106793-ZM4752A-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 25.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106793-ZM4752A-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Zener, 1W, 33V, Do-213Ab-2, Full Reel; Zener Voltage Nom Vishay - 72J8249 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 33V, Do-213Ab-2, Full Reel; Zener Voltage Nom Vishay
72J8249
Diode, Zener, 1W, 33V, Do-213Ab-2, Full Reel; Zener Voltage Nom Vishay 72J8249
DIODE, ZENER, 1W, 33V, DO-213AB-2, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 1W, 33V, DO-213AB-2, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - ZM4752A-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4752A-GS18
Discrete Semiconductor Products - Diodes - Zener ZM4752A-GS18
DIODE ZENER 33V 1W DO213AB

DIODE ZENER 33V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZM4752A-GS18
Zener Diodes ZM4752A-GS18
Zener Diodes 33 Volt 1 Watt 5%

Zener Diodes 33 Volt 1 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZM4752A-GS18TR-ND 287-ZM4752A-GS18 106793-ZM4752A-GS18 72J8249 ZM4752A-GS18 ZM4752A-GS18
Product Name Single Zener Diodes 33V 1W Zener Diode Diodes - Zener - Single - ZM4752A-GS18 Diode, Zener, 1W, 33V, Do-213Ab-2, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Package Tape and Reel DO-213AB DO-213AB DO-213AB DO-213AB-2
RoHS Compliant RoHS RoHS
VZ 33 volts 33 volts 33 volts
ZZT 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data