Zener Diode 33V 1W ±5% Surface Mount DO-213AB
Zener Diode 33V 1W ±5% Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 1120126-ZM4752A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZM4752A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4752A-GS08 can be used for catalog matching and distributor lookup.
Zener Diodes 33 Volt 1 Watt 5%
DIODE ZENER 33V 1W DO213AB
Zener Diode; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZM4752A-GS08GITR-ND | 1120126-ZM4752A-GS08 | 287-ZM4752A-GS08 | 8133818P | 8133818 | ZM4752A-GS08 | ZM4752A-GS08 | 22H3963 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZM4752A-GS08 | Zener Diode | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode; Zener Voltage Nom Vishay |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||||
| Life Cycle Stage | Active | Active | ||||||
| Package | DO-213AB | Tape and Reel | DO-213AB | Do-213ab | DO-213AB-2 | DO-213AB | DO-213AB | |
| VZ | 33 volts | 33 volts | 33 volts | |||||
| ZZT | 45 ohms | 45 ohms | 45 ohms |