Vishay Intertechnology, Inc. 30V 1W Zener Diode ZM4751A-GS18

Description
Zener Diode, 30V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4751A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4751A-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 30V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4751A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4751A-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 1W Zener Diode - 287-ZM4751A-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1W Zener Diode
287-ZM4751A-GS18
30V 1W Zener Diode 287-ZM4751A-GS18
Zener Diode, 30V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4751A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4751A-GS18 can be used for catalog matching and distributor lookup.

Zener Diode, 30V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4751A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4751A-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZM4751A-GS18 - 904314-ZM4751A-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4751A-GS18
904314-ZM4751A-GS18
Diodes - Zener - Single - ZM4751A-GS18 904314-ZM4751A-GS18
Manufacturer: Vishay Win Source Part Number: 904314-ZM4751A-GS18 Series: Automotive, AEC-Q101 Operating Temperature Range: 175°C Features: Zener Diode 30 V 1 W ±5% Surface Mount DO-213AB Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: ZM4751 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 904314-ZM4751A-GS18
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: Zener Diode 30 V 1 W ±5% Surface Mount DO-213AB
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZM4751
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 112-ZM4751A-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZM4751A-GS18DKR-ND
Single Zener Diodes 112-ZM4751A-GS18DKR-ND
DIODE ZENER 30V 1W DO213AB

DIODE ZENER 30V 1W DO213AB

Buy Now Datasheet
Single Zener Diodes - 112-ZM4751A-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZM4751A-GS18CT-ND
Single Zener Diodes 112-ZM4751A-GS18CT-ND
DIODE ZENER 30V 1W DO213AB

DIODE ZENER 30V 1W DO213AB

Buy Now Datasheet
Single Zener Diodes - 112-ZM4751A-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZM4751A-GS18TR-ND
Single Zener Diodes 112-ZM4751A-GS18TR-ND
Zener Diode 30V 1W ±5% Surface Mount DO-213AB

Zener Diode 30V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4751A-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4751A-GS18
Discrete Semiconductor Products - Diodes - Zener ZM4751A-GS18
DIODE ZENER 30V 1W DO213AB

DIODE ZENER 30V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZM4751A-GS18
Zener Diodes ZM4751A-GS18
Zener Diodes 30 Volt 1W 5% 5KReel

Zener Diodes 30 Volt 1W 5% 5KReel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-ZM4751A-GS18 904314-ZM4751A-GS18 112-ZM4751A-GS18DKR-ND ZM4751A-GS18 ZM4751A-GS18
Product Name 30V 1W Zener Diode Diodes - Zener - Single - ZM4751A-GS18 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-213AB DO-213AB DO-213AB-2
RoHS Compliant RoHS
VZ 30 volts 30 volts
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data