Manufacturer: Vishay
Win Source Part Number: 1120125-ZM4750A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Zener Diode 27V 1W ±5% Surface Mount DO-213AB
Zener Diode 27V 1W ±5% Surface Mount DO-213AB
ZM4728A to ZM4764A Zener Diodes Product overview: ZM4750A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4750A-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 27V 1W DO213AB
Zener Diodes 27 Volt 1 Watt 5%
DIODE ZENER 27V 1W DO213AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1120125-ZM4750A-GS08 | ZM4750A-GS08GITR-ND | 287-ZM4750A-GS08 | ZM4750A-GS08 | ZM4750A-GS08 | ZM4750A-GS08 |
| Product Name | Diodes - Zener - Single - ZM4750A-GS08 | Single Zener Diodes | Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-213AB | Tape and Reel | MELF; DO-213AB, MELF (Glass) | DO-213AB-2 | DO-213AB | |
| VZ | 27 volts | 27 volts | 27 volts | 27 volts | ||
| ZZT | 35 ohms | 35 ohms | 35 ohms | 35 ohms |