Diode Zener Single 24V 5% 1W 2-Pin MELF T/R Product overview: ZM4749A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4749A-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 24V 1W ±5% Surface Mount DO-213AB
Zener Diode 24V 1W ±5% Surface Mount DO-213AB
Zener Diode 24V 1W ±5% Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 036760-ZM4749A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Zener Diodes 24 Volt 1 Watt 5%
DIODE ZENER 24V 1W DO213AB
Zener Diode, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZM4749A-GS08 | ZM4749A-GS08DKR-ND | 036760-ZM4749A-GS08 | ZM4749A-GS08 | ZM4749A-GS08 | 22H3957 |
| Product Name | 24V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - ZM4749A-GS08 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Full Reel; Zener Voltage Nom Vishay |
| Package | Tape and Reel | DO-213AB | DO-213AB-2 | DO-213AB | DO-213AB | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 24 volts | 24 volts | 24 volts | |||
| ZZT | 25 ohms | 25 ohms | 25 ohms | |||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts |