Zener Diode 20V 1W ±5% Surface Mount DO-213AB
Zener Diode 20V 1W ±5% Surface Mount DO-213AB
Zener Diode 20V 1W ±5% Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 904311-ZM4747A-GS18
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: Zener Diode 20 V 1 W ±5% Surface Mount DO-213AB
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZM4747
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ZM4747A-GS18-ND, ZM4747AGS18, ZM4747A-GS18GITR, ZM4747A-GS18GICT, ZM4747A-GS18GIDKR
Zener Diode, 20V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4747A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4747A-GS18 can be used for catalog matching and distributor lookup.
DIODE ZENER 20V 1W DO213AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZM4747A-GS18GITR-ND | 904311-ZM4747A-GS18 | 287-ZM4747A-GS18 | ZM4747A-GS18 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZM4747A-GS18 | 20V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) |
| Package | DO-213AB | Tape and Reel | DO-213AB | |
| RoHS Compliant | RoHS | |||
| VZ | 20 volts | 20 volts |