Vishay Precision Group Zener Diodes ZM4746A-GS08

Description
Zener Diode, 1W, 5%
Request a Quote Datasheet
Description
Zener Diode, 1W, 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1806535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1806535
Zener Diodes 1806535
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1806586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1806586P
Zener Diodes 1806586P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1806586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1806586
Zener Diodes 1806586
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Diodes - Zener - Single - ZM4746A-GS08 - 853062-ZM4746A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4746A-GS08
853062-ZM4746A-GS08
Diodes - Zener - Single - ZM4746A-GS08 853062-ZM4746A-GS08
Manufacturer: Vishay Win Source Part Number: 853062-ZM4746A-GS08 Features: Zener Diode 18 V 1 W Package: Reel - TR Family Name: ZM4746 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: ZM4746A-GS08DKR, ZM4746A-GS08CT, ZM4746AGS08, ZM4746A-GS08TR

Manufacturer: Vishay
Win Source Part Number: 853062-ZM4746A-GS08
Features: Zener Diode 18 V 1 W
Package: Reel - TR
Family Name: ZM4746
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ZM4746A-GS08DKR, ZM4746A-GS08CT, ZM4746AGS08, ZM4746A-GS08TR

Buy Now Datasheet
Single Zener Diodes - ZM4746A-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4746A-GS08CT-ND
Single Zener Diodes ZM4746A-GS08CT-ND
Zener Diode 18V 1W ±5% Surface Mount DO-213AB

Zener Diode 18V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4746A-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4746A-GS08DKR-ND
Single Zener Diodes ZM4746A-GS08DKR-ND
Zener Diode 18V 1W ±5% Surface Mount DO-213AB

Zener Diode 18V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4746A-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4746A-GS08TR-ND
Single Zener Diodes ZM4746A-GS08TR-ND
Zener Diode 18V 1W ±5% Surface Mount DO-213AB

Zener Diode 18V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
SMD 18V 1W Zener Diode - 287-ZM4746A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18V 1W Zener Diode
287-ZM4746A-GS08
SMD 18V 1W Zener Diode 287-ZM4746A-GS08
18V 1W 5% Zener Diode, DO-213AB, Surface Mount Product overview: ZM4746A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 18V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4746A-GS08 can be used for catalog matching and distributor lookup.

18V 1W 5% Zener Diode, DO-213AB, Surface Mount Product overview: ZM4746A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 18V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4746A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4746A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4746A-GS08
Discrete Semiconductor Products - Diodes - Zener ZM4746A-GS08
DIODE ZENER 18V 1W DO213AB

DIODE ZENER 18V 1W DO213AB

Supplier's Site
Single Zener Diodes - ZM4746A-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
ZM4746A-GS08
Single Zener Diodes ZM4746A-GS08
DIODE ZENER 18V 1W DO213AB

DIODE ZENER 18V 1W DO213AB

Supplier's Site Datasheet
Zener Diode, 1W, 18V, Do-213; Zener Voltage Vz Typ Vishay - 18M3369 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 18V, Do-213; Zener Voltage Vz Typ Vishay
18M3369
Zener Diode, 1W, 18V, Do-213; Zener Voltage Vz Typ Vishay 18M3369
ZENER DIODE, 1W, 18V, DO-213; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Breakdown Voltage:18V RoHS Compliant: Yes

ZENER DIODE, 1W, 18V, DO-213; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Breakdown Voltage:18V RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 18V, 1W, Do-213Ab; Zener Voltage Nom Vishay - 06AC6699 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 18V, 1W, Do-213Ab; Zener Voltage Nom Vishay
06AC6699
Zener Diode, 18V, 1W, Do-213Ab; Zener Voltage Nom Vishay 06AC6699
ZENER DIODE, 18V, 1W, DO-213AB; Zener Voltage Nom:18V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 18V, 1W, DO-213AB; Zener Voltage Nom:18V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 1W, 18V, Do-213Ab; Zener Voltage Vz Typ Vishay - 06AC6700 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 1W, 18V, Do-213Ab; Zener Voltage Vz Typ Vishay
06AC6700
Zener Diode, Aec-Q101, 1W, 18V, Do-213Ab; Zener Voltage Vz Typ Vishay 06AC6700
ZENER DIODE, AEC-Q101, 1W, 18V, DO-213AB; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance :5%; No. of Pins:2Pins; Operating Temperature Max:175 C; Packaging:Tape & Reel; Product Range:-;RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 1W, 18V, DO-213AB; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance :5%; No. of Pins:2Pins; Operating Temperature Max:175 C; Packaging:Tape & Reel; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZM4746A-GS08
Zener Diodes ZM4746A-GS08
Zener Diodes 18 Volt 1 Watt 5%

Zener Diodes 18 Volt 1 Watt 5%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1806535 1806586P 853062-ZM4746A-GS08 ZM4746A-GS08CT-ND 287-ZM4746A-GS08 ZM4746A-GS08 ZM4746A-GS08 18M3369 06AC6699 ZM4746A-GS08
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - ZM4746A-GS08 Single Zener Diodes SMD 18V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 1W, 18V, Do-213; Zener Voltage Vz Typ Vishay Zener Diode, 18V, 1W, Do-213Ab; Zener Voltage Nom Vishay Zener Diodes
Package Do-213ab DO-213AB Tape and Reel DO-213AB MELF; DO-213AB, MELF (Glass) DO-213AB DO-213AB DO-213AB-2
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data