Manufacturer: Vishay
Win Source Part Number: 1120121-ZM4745A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Zener Diode 16V 1W ±5% Surface Mount DO-213AB
Zener Diode 16V 1W ±5% Surface Mount DO-213AB
Zener Diode 16V 1W ±5% Surface Mount DO-213AB
Diode Zener Single 16V 5% 1W 2-Pin MELF T/R Product overview: ZM4745A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4745A-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 16V 1W DO213AB
ZENER DIODE, 1W, 16V, DO-213, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 16V 1W DO213AB
Zener Diodes 16 Volt 1 Watt 5%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1120121-ZM4745A-GS08 | ZM4745A-GS08TR-ND | 287-ZM4745A-GS08 | ZM4745A-GS08 | 22H3949 | ZM4745A-GS08 | ZM4745A-GS08 |
| Product Name | Diodes - Zener - Single - ZM4745A-GS08 | Single Zener Diodes | 16V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 16V, Do-213, Full Reel; Zener Voltage Nom Vishay | Single Zener Diodes | Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | DO-213AB | Tape and Reel | DO-213AB | DO-213AB | MELF; DO-213AB, MELF (Glass) | DO-213AB-2 | |
| VZ | 16 volts | 16 volts | 16 volts | 16 volts | |||
| ZZT | 16 ohms | 16 ohms | 16 ohms | 16 ohms | |||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts |