Vishay Precision Group Zener Voltage Vz Typ Vishay ZM4743A-GS08.

Description
Zener Voltage Vz Typ:13V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage:13V RoHS Compliant: Yes
Description
Zener Voltage Vz Typ:13V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage:13V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Vz Typ Vishay - 15AC1247 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Vz Typ Vishay
15AC1247
Zener Voltage Vz Typ Vishay 15AC1247
Zener Voltage Vz Typ:13V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage:13V RoHS Compliant: Yes

Zener Voltage Vz Typ:13V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage:13V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC1247
Product Name Zener Voltage Vz Typ Vishay
Package DO-213AB
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data