Vishay Intertechnology, Inc. 11V 1W Zener Diode ZM4741A-GS18

Description
Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4741A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4741A-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4741A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4741A-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 1W Zener Diode - 287-ZM4741A-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 1W Zener Diode
287-ZM4741A-GS18
11V 1W Zener Diode 287-ZM4741A-GS18
Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4741A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4741A-GS18 can be used for catalog matching and distributor lookup.

Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4741A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4741A-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZM4741A-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4741A-GS18-ND
Single Zener Diodes ZM4741A-GS18-ND
Zener Diode 11V 1W ±5% Surface Mount DO-213AB

Zener Diode 11V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZM4741A-GS18 - 1120120-ZM4741A-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4741A-GS18
1120120-ZM4741A-GS18
Diodes - Zener - Single - ZM4741A-GS18 1120120-ZM4741A-GS18
Manufacturer: Vishay Win Source Part Number: 1120120-ZM4741A-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1120120-ZM4741A-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZM4741A-GS18
Zener Diodes ZM4741A-GS18
Zener Diodes 11 Volt 1 Watt 5%

Zener Diodes 11 Volt 1 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4741A-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4741A-GS18
Discrete Semiconductor Products - Diodes - Zener ZM4741A-GS18
DIODE ZENER 11V 1W DO213AB

DIODE ZENER 11V 1W DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZM4741A-GS18 ZM4741A-GS18-ND 1120120-ZM4741A-GS18 ZM4741A-GS18 ZM4741A-GS18
Product Name 11V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - ZM4741A-GS18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AB DO-213AB-2 DO-213AB
RoHS Compliant RoHS
VZ 11 volts 11 volts 11 volts
ZZT 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data