Zener Diode 11V 1W ±5% Surface Mount DO-213AB
Zener Diode 11V 1W ±5% Surface Mount DO-213AB
Zener Diode 11V 1W ±5% Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 057373-ZM4741A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZM4741A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4741A-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 11V 1W DO213AB
ZENER DIODE, 1W, 11V, DO-213; Zener Voltage Nom:11V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Zener Diodes 11 Volt 1 Watt 5%
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZM4741A-GS08GITR-ND | 057373-ZM4741A-GS08 | 287-ZM4741A-GS08 | ZM4741A-GS08 | 18M3368 | ZM4741A-GS08 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZM4741A-GS08 | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 11V, Do-213; Zener Voltage Nom Vishay | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-213AB | Tape and Reel | DO-213AB | DO-213AB | DO-213AB-2 | |
| VZ | 11 volts | 11 volts | 11 volts | |||
| ZZT | 8 ohms | 8 ohms | 8 ohms |