Zener Diode 10V 1W ±5% Surface Mount DO-213AB
Zener Diode 10V 1W ±5% Surface Mount DO-213AB
Zener Diode 10V 1W ±5% Surface Mount DO-213AB
Zener Diode, 10V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4740A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4740A-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1120119-ZM4740A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 7.6V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Diode; Zener Voltage Nom:-; Power Dissipation:-; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: No
DIODE ZENER 10V 1W DO213AB
DIODE ZENER 10V 1W DO213AB
Zener Diodes 10 Volt 1 Watt 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZM4740A-GS08CT-ND | 287-ZM4740A-GS08 | 1120119-ZM4740A-GS08 | 22H3939 | ZM4740A-GS08 | ZM4740A-GS08 | ZM4740A-GS08 |
| Product Name | Single Zener Diodes | 10V 1W Zener Diode | Diodes - Zener - Single - ZM4740A-GS08 | Diode; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | Tape and Reel | DO-213AB | DO-213AB | DO-213AB | MELF; DO-213AB, MELF (Glass) | DO-213AB-2 | |
| RoHS Compliant | RoHS | ||||||
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | |||
| ZZT | 7 ohms | 7 ohms | 7 ohms | 7 ohms | |||
| PD | 1000 milliwatts | 1000 milliwatts |