Vishay Intertechnology, Inc. Single Zener Diodes ZM4738A-GS18

Description
Zener Diode 8.2V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 8.2V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZM4738A-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4738A-GS18-ND
Single Zener Diodes ZM4738A-GS18-ND
Zener Diode 8.2V 1W ±5% Surface Mount DO-213AB

Zener Diode 8.2V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZM4738A-GS18 - 904309-ZM4738A-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4738A-GS18
904309-ZM4738A-GS18
Diodes - Zener - Single - ZM4738A-GS18 904309-ZM4738A-GS18
Manufacturer: Vishay Win Source Part Number: 904309-ZM4738A-GS18 Series: Automotive, AEC-Q101 Operating Temperature Range: 175°C Features: Zener Diode 8.2 V 1 W ±5% Surface Mount DO-213AB Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: ZM4738 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 904309-ZM4738A-GS18
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: Zener Diode 8.2 V 1 W ±5% Surface Mount DO-213AB
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZM4738
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Zener Diode - 287-ZM4738A-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-ZM4738A-GS18
Zener Diode 287-ZM4738A-GS18
ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZM4738A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4738A-GS18 can be used for catalog matching and distributor lookup.

ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZM4738A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4738A-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4738A-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4738A-GS18
Discrete Semiconductor Products - Diodes - Zener ZM4738A-GS18
DIODE ZENER 8.2V 1W DO213AB

DIODE ZENER 8.2V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZM4738A-GS18
Zener Diodes ZM4738A-GS18
Zener Diodes 8.2 Volt 1 Watt 5%

Zener Diodes 8.2 Volt 1 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZM4738A-GS18-ND 904309-ZM4738A-GS18 287-ZM4738A-GS18 ZM4738A-GS18 ZM4738A-GS18
Product Name Single Zener Diodes Diodes - Zener - Single - ZM4738A-GS18 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package DO-213AB Tape and Reel DO-213AB DO-213AB-2
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data