Vishay Intertechnology, Inc. Zener Diode ZM4737A-GS18

Description
Zener Diodes 7.5 Volt 1 Watt 5% Product overview: ZM4737A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4737A-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 7.5 Volt 1 Watt 5% Product overview: ZM4737A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4737A-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-ZM4737A-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-ZM4737A-GS18
Zener Diode 287-ZM4737A-GS18
Zener Diodes 7.5 Volt 1 Watt 5% Product overview: ZM4737A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4737A-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 7.5 Volt 1 Watt 5% Product overview: ZM4737A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4737A-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-ZM4737A-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZM4737A-GS18CT-ND
Single Zener Diodes 112-ZM4737A-GS18CT-ND
DIODE ZENER 7.5V 1W DO213AB

DIODE ZENER 7.5V 1W DO213AB

Buy Now Datasheet
Single Zener Diodes - 112-ZM4737A-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZM4737A-GS18DKR-ND
Single Zener Diodes 112-ZM4737A-GS18DKR-ND
DIODE ZENER 7.5V 1W DO213AB

DIODE ZENER 7.5V 1W DO213AB

Buy Now Datasheet
Single Zener Diodes - 112-ZM4737A-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZM4737A-GS18TR-ND
Single Zener Diodes 112-ZM4737A-GS18TR-ND
Zener Diode 7.5V 1W ±5% Surface Mount DO-213AB

Zener Diode 7.5V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZM4737A-GS18 - 904308-ZM4737A-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4737A-GS18
904308-ZM4737A-GS18
Diodes - Zener - Single - ZM4737A-GS18 904308-ZM4737A-GS18
Manufacturer: Vishay Win Source Part Number: 904308-ZM4737A-GS18 Series: Automotive, AEC-Q101 Operating Temperature Range: 175°C Features: Zener Diode 7.5 V 1 W ±5% Surface Mount DO-213AB Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: ZM4737 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 904308-ZM4737A-GS18
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: Zener Diode 7.5 V 1 W ±5% Surface Mount DO-213AB
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZM4737
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZM4737A-GS18
Zener Diodes ZM4737A-GS18
Zener Diodes 7.5 Volt 1 Watt 5%

Zener Diodes 7.5 Volt 1 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4737A-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4737A-GS18
Discrete Semiconductor Products - Diodes - Zener ZM4737A-GS18
DIODE ZENER 7.5V 1W DO213AB

DIODE ZENER 7.5V 1W DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZM4737A-GS18 112-ZM4737A-GS18CT-ND 904308-ZM4737A-GS18 ZM4737A-GS18 ZM4737A-GS18
Product Name Zener Diode Single Zener Diodes Diodes - Zener - Single - ZM4737A-GS18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AB DO-213AB-2 DO-213AB
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts
ZZT 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data