Vishay Precision Group Diodes - Zener - Single - ZM4736A-GS08 ZM4736A-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1120115-ZM4736A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 3.5 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1120115-ZM4736A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 3.5 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZM4736A-GS08 - 1120115-ZM4736A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4736A-GS08
1120115-ZM4736A-GS08
Diodes - Zener - Single - ZM4736A-GS08 1120115-ZM4736A-GS08
Manufacturer: Vishay Win Source Part Number: 1120115-ZM4736A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 3.5 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1120115-ZM4736A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 3.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - ZM4736A-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4736A-GS08TR-ND
Single Zener Diodes ZM4736A-GS08TR-ND
Zener Diode 6.8V 1W ±5% Surface Mount DO-213AB

Zener Diode 6.8V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4736A-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4736A-GS08CT-ND
Single Zener Diodes ZM4736A-GS08CT-ND
Zener Diode 6.8V 1W ±5% Surface Mount DO-213AB

Zener Diode 6.8V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4736A-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4736A-GS08DKR-ND
Single Zener Diodes ZM4736A-GS08DKR-ND
Zener Diode 6.8V 1W ±5% Surface Mount DO-213AB

Zener Diode 6.8V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
6.8V 1W Zener Diode - 287-ZM4736A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 1W Zener Diode
287-ZM4736A-GS08
6.8V 1W Zener Diode 287-ZM4736A-GS08
Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4736A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4736A-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4736A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4736A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZM4736A-GS08
Zener Diodes ZM4736A-GS08
Zener Diodes 6.8 Volt 1 Watt 5%

Zener Diodes 6.8 Volt 1 Watt 5%

Buy Now Datasheet
Zener Diode, 1W, 6.8V, Do-213; Zener Voltage Nom Vishay - 22H3931 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 6.8V, Do-213; Zener Voltage Nom Vishay
22H3931
Zener Diode, 1W, 6.8V, Do-213; Zener Voltage Nom Vishay 22H3931
ZENER DIODE, 1W, 6.8V, DO-213; Zener Voltage Nom:6.8V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 6.8V, DO-213; Zener Voltage Nom:6.8V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener; 6.8 V; 1 W; DO-213AB; 700Ohms; 10 muA; 170 degC/W; 37 mA - 70061716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 6.8 V; 1 W; DO-213AB; 700Ohms; 10 muA; 170 degC/W; 37 mA
70061716
Diode, Zener; 6.8 V; 1 W; DO-213AB; 700Ohms; 10 muA; 170 degC/W; 37 mA 70061716
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications:
  • Voltage Stabilization
Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - ZM4736A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4736A-GS08
Discrete Semiconductor Products - Diodes - Zener ZM4736A-GS08
DIODE ZENER 6.8V 1W DO213AB

DIODE ZENER 6.8V 1W DO213AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1120115-ZM4736A-GS08 ZM4736A-GS08TR-ND 287-ZM4736A-GS08 ZM4736A-GS08 22H3931 70061716 ZM4736A-GS08
Product Name Diodes - Zener - Single - ZM4736A-GS08 Single Zener Diodes 6.8V 1W Zener Diode Zener Diodes Zener Diode, 1W, 6.8V, Do-213; Zener Voltage Nom Vishay Diode, Zener; 6.8 V; 1 W; DO-213AB; 700Ohms; 10 muA; 170 degC/W; 37 mA Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-213AB Tape and Reel DO-213AB-2 DO-213AB DO-213AB DO-213AB
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 4 ohms 4 ohms 700 ohms 4 ohms
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data