Vishay Precision Group Single Zener Diodes ZM4734A-GS08

Description
Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZM4734A-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4734A-GS08CT-ND
Single Zener Diodes ZM4734A-GS08CT-ND
Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB

Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4734A-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4734A-GS08DKR-ND
Single Zener Diodes ZM4734A-GS08DKR-ND
Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB

Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4734A-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4734A-GS08TR-ND
Single Zener Diodes ZM4734A-GS08TR-ND
Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB

Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZM4734A-GS08 - 1120114-ZM4734A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4734A-GS08
1120114-ZM4734A-GS08
Diodes - Zener - Single - ZM4734A-GS08 1120114-ZM4734A-GS08
Manufacturer: Vishay Win Source Part Number: 1120114-ZM4734A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1120114-ZM4734A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.6V 1W Zener Diode - 287-ZM4734A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 1W Zener Diode
287-ZM4734A-GS08
5.6V 1W Zener Diode 287-ZM4734A-GS08
Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4734A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4734A-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4734A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4734A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 1W, 5.6V, Do-213; Zener Voltage Nom Vishay - 22H3927 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 5.6V, Do-213; Zener Voltage Nom Vishay
22H3927
Zener Diode, 1W, 5.6V, Do-213; Zener Voltage Nom Vishay 22H3927
ZENER DIODE, 1W, 5.6V, DO-213; Zener Voltage Nom:5.6V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 5.6V, DO-213; Zener Voltage Nom:5.6V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener; 5.6 V (Typ.) @ 5 mA; 1W; DO-213; 5 Ohms (Max.) @ 1 mA; 170 - 70061715 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 5.6 V (Typ.) @ 5 mA; 1W; DO-213; 5 Ohms (Max.) @ 1 mA; 170
70061715
Diode, Zener; 5.6 V (Typ.) @ 5 mA; 1W; DO-213; 5 Ohms (Max.) @ 1 mA; 170 70061715
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications:
  • Voltage Stabilization
Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - ZM4734A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4734A-GS08
Discrete Semiconductor Products - Diodes - Zener ZM4734A-GS08
DIODE ZENER 5.6V 1W DO213AB

DIODE ZENER 5.6V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZM4734A-GS08CT-ND 1120114-ZM4734A-GS08 287-ZM4734A-GS08 22H3927 70061715 ZM4734A-GS08
Product Name Single Zener Diodes Diodes - Zener - Single - ZM4734A-GS08 5.6V 1W Zener Diode Zener Diode, 1W, 5.6V, Do-213; Zener Voltage Nom Vishay Diode, Zener; 5.6 V (Typ.) @ 5 mA; 1W; DO-213; 5 Ohms (Max.) @ 1 mA; 170 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-213AB Tape and Reel DO-213AB DO-213AB DO-213AB
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 5 ohms 5 ohms 5 ohms
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data