Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB
Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB
Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 036753-ZM4733A-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 7 Ohm
Family Name: ZM4733A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): ZM4733A; ZM4733; ZM4733A-GS18-E3;
Introduction Date: March 19, 2004
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
5.1V 1W Zener Diode, 5% Tol, MELF, Surface Mount Product overview: ZM4733A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4733A-GS18 can be used for catalog matching and distributor lookup.
Zener Diodes 5.1 Volt 1 Watt 5%
DIODE ZENER 5.1V 1W DO213AB
DIODE ZENER 5.1V 1W DO213AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZM4733A-GS18CT-ND | 036753-ZM4733A-GS18 | 287-ZM4733A-GS18 | ZM4733A-GS18 | ZM4733A-GS18 | ZM4733A-GS18 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZM4733A-GS18 | SMD 5.1V 1W Zener Diode | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-213AB | Tape and Reel | DO-213AB-2 | MELF; DO-213AB, MELF (Glass) | DO-213AB | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | ||
| ZZT | 7 ohms | 7 ohms | 7 ohms | 7 ohms |