Vishay Precision Group 5.1V 1W Zener Diode ZM4733A-GS08

Description
Diode Zener Single 5.1V 5% 1W 2-Pin MELF T/R Product overview: ZM4733A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4733A-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 5.1V 5% 1W 2-Pin MELF T/R Product overview: ZM4733A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4733A-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 1W Zener Diode - 287-ZM4733A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1W Zener Diode
287-ZM4733A-GS08
5.1V 1W Zener Diode 287-ZM4733A-GS08
Diode Zener Single 5.1V 5% 1W 2-Pin MELF T/R Product overview: ZM4733A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4733A-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.1V 5% 1W 2-Pin MELF T/R Product overview: ZM4733A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4733A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8133767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133767
Zener Diodes 8133767
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 8133767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133767P
Zener Diodes 8133767P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1452251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452251
Zener Diodes 1452251
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Diodes - Zener - Single - ZM4733A-GS08 - 1120112-ZM4733A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4733A-GS08
1120112-ZM4733A-GS08
Diodes - Zener - Single - ZM4733A-GS08 1120112-ZM4733A-GS08
Manufacturer: Vishay Win Source Part Number: 1120112-ZM4733A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1120112-ZM4733A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - ZM4733A-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4733A-GS08CT-ND
Single Zener Diodes ZM4733A-GS08CT-ND
Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB

Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4733A-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4733A-GS08DKR-ND
Single Zener Diodes ZM4733A-GS08DKR-ND
Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB

Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4733A-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4733A-GS08TR-ND
Single Zener Diodes ZM4733A-GS08TR-ND
Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB

Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4733A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4733A-GS08
Discrete Semiconductor Products - Diodes - Zener ZM4733A-GS08
DIODE ZENER 5.1V 1W DO213AB

DIODE ZENER 5.1V 1W DO213AB

Supplier's Site
Single Zener Diodes - ZM4733A-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
ZM4733A-GS08
Single Zener Diodes ZM4733A-GS08
DIODE ZENER 5.1V 1W DO213AB

DIODE ZENER 5.1V 1W DO213AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZM4733A-GS08
Zener Diodes ZM4733A-GS08
Zener Diodes 5.1 Volt 1 Watt 5%

Zener Diodes 5.1 Volt 1 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZM4733A-GS08 8133767 8133767P 1120112-ZM4733A-GS08 ZM4733A-GS08CT-ND ZM4733A-GS08 ZM4733A-GS08 ZM4733A-GS08
Product Name 5.1V 1W Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - ZM4733A-GS08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
PD 1 milliwatts 1000 milliwatts
Package Do-213ab DO-213AB DO-213AB DO-213AB MELF; DO-213AB, MELF (Glass) DO-213AB-2
Pin Count 2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data