Diode Zener Single 4.7V 5% 1W 2-Pin MELF T/R Product overview: ZM4732A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4732A-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 214701-ZM4732A-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
DIODE ZENER 4.7V 1W DO213AB
Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB
DIODE ZENER 4.7V 1W DO213AB
Zener Diodes 4.7 Volt 1 Watt 5%
DIODE ZENER 4.7V 1W DO213AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZM4732A-GS18 | 214701-ZM4732A-GS18 | 112-ZM4732A-GS18CT-ND | ZM4732A-GS18 | ZM4732A-GS18 |
| Product Name | 4.7V 1W Zener Diode | Diodes - Zener - Single - ZM4732A-GS18 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-213AB | DO-213AB-2 | DO-213AB | |
| RoHS Compliant | RoHS | ||||
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms |