Vishay Precision Group Diodes - Zener - Single - ZM4732A-GS08 ZM4732A-GS08

Description
Manufacturer: Vishay Win Source Part Number: 110798-ZM4732A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 110798-ZM4732A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZM4732A-GS08 - 110798-ZM4732A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4732A-GS08
110798-ZM4732A-GS08
Diodes - Zener - Single - ZM4732A-GS08 110798-ZM4732A-GS08
Manufacturer: Vishay Win Source Part Number: 110798-ZM4732A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 110798-ZM4732A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diodes - 9194286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
9194286
Zener Diodes 9194286
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 8133763P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133763P
Zener Diodes 8133763P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 8133763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133763
Zener Diodes 8133763
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
4.7V 1W Zener Diode - 287-ZM4732A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 1W Zener Diode
287-ZM4732A-GS08
4.7V 1W Zener Diode 287-ZM4732A-GS08
Zener Diode, 4.7V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4732A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4732A-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4732A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4732A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZM4732A-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4732A-GS08CT-ND
Single Zener Diodes ZM4732A-GS08CT-ND
Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB

Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4732A-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4732A-GS08TR-ND
Single Zener Diodes ZM4732A-GS08TR-ND
Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB

Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4732A-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4732A-GS08DKR-ND
Single Zener Diodes ZM4732A-GS08DKR-ND
Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB

Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Zener Diode, 1W, 4.7V, Do-213; Zener Voltage Nom Vishay - 22H3923 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 4.7V, Do-213; Zener Voltage Nom Vishay
22H3923
Zener Diode, 1W, 4.7V, Do-213; Zener Voltage Nom Vishay 22H3923
ZENER DIODE, 1W, 4.7V, DO-213; Zener Voltage Nom:4.7V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 4.7V, DO-213; Zener Voltage Nom:4.7V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZM4732A-GS08
Zener Diodes ZM4732A-GS08
Zener Diodes 4.7 Volt 1 Watt 5%

Zener Diodes 4.7 Volt 1 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4732A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4732A-GS08
Discrete Semiconductor Products - Diodes - Zener ZM4732A-GS08
DIODE ZENER 4.7V 1W DO213AB

DIODE ZENER 4.7V 1W DO213AB

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 110798-ZM4732A-GS08 9194286 8133763P 287-ZM4732A-GS08 ZM4732A-GS08CT-ND 22H3923 ZM4732A-GS08 ZM4732A-GS08
Product Name Diodes - Zener - Single - ZM4732A-GS08 Zener Diodes Zener Diodes 4.7V 1W Zener Diode Single Zener Diodes Zener Diode, 1W, 4.7V, Do-213; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-213AB Do-213ab DO-213AB DO-213AB DO-213AB-2 DO-213AB
VZ 4.7 volts 4.7 volts
ZZT 8 ohms 8 ohms
PD 1000 milliwatts 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C39,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1697339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details