Vishay Intertechnology, Inc. 3.9V 1W Zener Diode ZM4730A-GS18

Description
Diode Zener Single 3.9V 5% 1W 2-Pin MELF T/R Product overview: ZM4730A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4730A-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 3.9V 5% 1W 2-Pin MELF T/R Product overview: ZM4730A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4730A-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 1W Zener Diode - 287-ZM4730A-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 1W Zener Diode
287-ZM4730A-GS18
3.9V 1W Zener Diode 287-ZM4730A-GS18
Diode Zener Single 3.9V 5% 1W 2-Pin MELF T/R Product overview: ZM4730A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4730A-GS18 can be used for catalog matching and distributor lookup.

Diode Zener Single 3.9V 5% 1W 2-Pin MELF T/R Product overview: ZM4730A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4730A-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZM4730A-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4730A-GS18-ND
Single Zener Diodes ZM4730A-GS18-ND
Zener Diode 3.9V 1W ±5% Surface Mount DO-213AB

Zener Diode 3.9V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZM4730A-GS18 - 1120110-ZM4730A-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4730A-GS18
1120110-ZM4730A-GS18
Diodes - Zener - Single - ZM4730A-GS18 1120110-ZM4730A-GS18
Manufacturer: Vishay Win Source Part Number: 1120110-ZM4730A-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1120110-ZM4730A-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZM4730A-GS18
Zener Diodes ZM4730A-GS18
Zener Diodes 3.9 Volt 1 Watt 5%

Zener Diodes 3.9 Volt 1 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4730A-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4730A-GS18
Discrete Semiconductor Products - Diodes - Zener ZM4730A-GS18
DIODE ZENER 3.9V 1W DO213AB

DIODE ZENER 3.9V 1W DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZM4730A-GS18 ZM4730A-GS18-ND 1120110-ZM4730A-GS18 ZM4730A-GS18 ZM4730A-GS18
Product Name 3.9V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - ZM4730A-GS18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AB DO-213AB-2 DO-213AB
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 9 ohms 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C5V6X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Zener Diodes - 1222861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details