DIODE ZENER 3.31V 1W DO213AB
DIODE ZENER 3.31V 1W DO213AB
Zener Diode 3.31V 1W ±5% Surface Mount DO-213AB
Zener Diode, 3.3V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZM4728A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4728A-GS18 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1106291-ZM4728A-GS18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 100 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.31 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB
Temperature Range - Operating: 175°C
Alternative Parts (Cross-Reference): ZM4729A-GS08; ZM4729A-GS18; ZM4730A-GS08;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: ZM4728AGS18
Base Product Number: ZM4728
DIODE ZENER 3.31V 1W DO213AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-ZM4728A-GS18DKR-ND | 287-ZM4728A-GS18 | 1106291-ZM4728A-GS18 | ZM4728A-GS18 |
| Product Name | Single Zener Diodes | 3.3V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) |
| Package | Tape and Reel | DO-213AB, MELF (Glass) | DO-213AB | |
| RoHS Compliant | RoHS | |||
| VZ | 3.3 volts | 3.31 volts | 3.31 volts |