The Zener Diode, AEC-Q101, 1W, 3.3V, DO-213AB is designed for use in stabilizing and clipping circuits with a high power rating. It features a nominal Zener voltage of 3.3V and a power dissipation capability of 1W. The diode is constructed using silicon planar technology and has a standard Zener voltage tolerance of ±5%. It is qualified under AEC-Q101, making it suitable for automotive applications. The device has a maximum junction temperature of 175°C and a storage temperature range of -65°C to +175°C. The Zener diode is packaged in a DO-213AB glass case, which is rated UL 94 V-0 for flammability and has a moisture sensitivity level of 1. This product is available in various tape and reel configurations for ease of handling in automated assembly processes.
Zener Diode 3.31V 1W ±5% Surface Mount DO-213AB
Zener Diode 3.31V 1W ±5% Surface Mount DO-213AB
Zener Diode 3.31V 1W ±5% Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 115170-ZM4728A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.31V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Diode Zener Single 3.3V 5% 1W 2-Pin MELF T/R Product overview: ZM4728A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4728A-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.31V 1W DO213AB
DIODE ZENER 3.31V 1W DO213AB
Zener Diode, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1
ZENER DIODE, AEC-Q101, 1W, 3.3V, DO-213AB; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance :5%; No. of Pins:2Pins; Operating Temperature Max:175 C; Packaging:Cut Tape; Product Range:-; RoHS Compliant: Yes
ZENER DIODE, AEC-Q101, 1W, 3.3V, DO-213AB; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance :5%; No. of Pins:2Pins; Operating Temperature Max:175 C; Packaging:Tape & Reel; Product RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZM4728A-GS08GIDKR-ND | 115170-ZM4728A-GS08 | 287-ZM4728A-GS08 | ZM4728A-GS08 | ZM4728A-GS08 | 22H3915 | 06AC6696 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZM4728A-GS08 | 3.3V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, Full Reel; Zener Voltage Nom Vishay | Zener Diode, Aec-Q101, 1W, 3.3V, Do-213Ab; Zener Voltage Vz Typ Vishay |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | ? to 175 C (? to 347 F) | |
| Life Cycle Stage | Active | Active | |||||
| Package | DO-213AB | DO-213AB | MELF; DO-213AB, MELF (Glass) | DO-213AB | DO-213AB | ||
| VZ | 3.31 volts | 3.31 volts | 3.31 volts | 3.3 volts | |||
| ZZT | 10 ohms | 10 ohms | 10 ohms |