Zener Diode 190V 1W ±5% Surface Mount GL41 (DO-213AB)
Zener Diodes 190 Volt 1.0W 5%
DIODE ZENER 190V 1W GL41
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZGL41-190A-E3/96-ND | ZGL41-190A-E3/96 | ZGL41-190A-E3/96 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-213AB-2 | GL41 (DO-213AB) | |
| Life Cycle Stage | Active |