DIODE ZENER 130V 1W DO213AB
DIODE ZENER 130V 1W DO213AB
Zener Diode 130V 1W ±5% Surface Mount GL41 (DO-213AB)
DIODE ZENER 130V 1W DO213AB Product overview: ZGL41-130A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZGL41-130A-E3/96
DIODE ZENER 130V 1W GL41
Zener Diodes 130 Volt 1.0W 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-ZGL41-130A-E3/96CT-ND | 287-ZGL41-130A-E3/96 | ZGL41-130A-E3/96 | ZGL41-130A-E3/96 |
| Product Name | Single Zener Diodes | 130V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape and Reel | GL41 (DO-213AB) | DO-213AB-2 | |
| RoHS Compliant | RoHS | |||
| VZ | 130 volts | 130 volts |