Zener Diode 110V 1W ±5% Surface Mount GL41 (DO-213AB)
DIODE ZENER 110V 1W GL41
Zener Diodes 110 Volt 1.0W 5%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZGL41-110A-E3/97-ND | ZGL41-110A-E3/97 | ZGL41-110A-E3/97 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | GL41 (DO-213AB) | DO-213AB-2 |