Zener Diode 100V 1W ±5% Surface Mount GL41 (DO-213AB)
Zener Diode,Single, Two Terminal,100V V(Z),5%,DO-213AB
DIODE ZENER 100V 1W GL41
Zener Diodes 100 Volt 1.0W 5%
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZGL41-100A-E3/97-ND | 09N9221 | ZGL41-100A-E3/97 | ZGL41-100A-E3/97 |
| Product Name | Single Zener Diodes | Zener Diode,single, Two Terminal,100V V(Z),5%,do-213Ab Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | |||
| Package | GL41 (DO-213AB) | DO-213AB-2 |