Vishay Intertechnology, Inc. 100V 1W Zener Diode ZGL41-100-E3/96

Description
DIODE ZENER 100V 1W GL41 Product overview: ZGL41-100-E3/96 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZGL41-100-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 100V 1W GL41 Product overview: ZGL41-100-E3/96 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZGL41-100-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100V 1W Zener Diode - 287-ZGL41-100-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1W Zener Diode
287-ZGL41-100-E3/96
100V 1W Zener Diode 287-ZGL41-100-E3/96
DIODE ZENER 100V 1W GL41 Product overview: ZGL41-100-E3/96 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZGL41-100-E3/96 can be used for catalog matching and distributor lookup.

DIODE ZENER 100V 1W GL41 Product overview: ZGL41-100-E3/96 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZGL41-100-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 1106246-ZGL41-100-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1106246-ZGL41-100-E3/96
Discrete Semiconductor Products - Diodes - Zener - Single 1106246-ZGL41-100-E3/96
Win Source Part Number: 1106246-ZGL41-100-E3 /96 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 76 V Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 250 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: GL41 (DO-213AB) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: ZGL41 Product Status: Obsolete

Win Source Part Number: 1106246-ZGL41-100-E3/96
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 76 V
Voltage - Zener (Nom) (Vz): 100 V
Impedance (Max) (Zzt): 250 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: GL41 (DO-213AB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: ZGL41
Product Status: Obsolete

Buy Now
Discrete Semiconductor Products - Diodes - Zener - ZGL41-100-E3/96 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
ZGL41-100-E3/96
Discrete Semiconductor Products - Diodes - Zener ZGL41-100-E3/96
DIODE ZENER 100V 1W GL41

DIODE ZENER 100V 1W GL41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZGL41-100-E3/96 1106246-ZGL41-100-E3/96 ZGL41-100-E3/96
Product Name 100V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-213AB, MELF GL41 (DO-213AB)
RoHS Compliant RoHS
ZZT 250 ohms 250 ohms 250 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data