Vishay Z4KE200A-E3/73 Zener Diode
Vishay Z4KE200A-E3/54 Zener Diode
Vishay Z4KE200A-E3/73 Zener Diode
Zener Diode 200V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 200 Volt 1.5W 5%
DIODE ZENER 200V 1.5W DO204AL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8133741P | 8133741 | 112-Z4KE200A-E3/73TB-ND | Z4KE200A-E3/73 | Z4KE200A-E3/73 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-204AL | Do-204al | DO-204AL | DO-204AL (DO-41); DO-41 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |