Vishay Precision Group Single Zener Diodes Z4KE200A-E3/54

Description
Zener Diode 200V 1.5W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 200V 1.5W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-Z4KE200A-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-Z4KE200A-E3/54TR-ND
Single Zener Diodes 112-Z4KE200A-E3/54TR-ND
Zener Diode 200V 1.5W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 200V 1.5W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 112-Z4KE200A-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-Z4KE200A-E3/54CT-ND
Single Zener Diodes 112-Z4KE200A-E3/54CT-ND
Zener Diode 200V 1.5W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 200V 1.5W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
1.5W 200V Zener Diode - 287-Z4KE200A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W 200V Zener Diode
287-Z4KE200A-E3/54
1.5W 200V Zener Diode 287-Z4KE200A-E3/54
DIODE ZENER 1.5W 200V 5% AXIAL Product overview: Z4KE200A-E3/54 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 200V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 200V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z4KE200A-E3/54 can be used for catalog matching and distributor lookup.

DIODE ZENER 1.5W 200V 5% AXIAL Product overview: Z4KE200A-E3/54 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 200V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 200V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z4KE200A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 1.5W, 200V, Do-204Al-2; Zener Voltage Nom Vishay - 05W7029 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1.5W, 200V, Do-204Al-2; Zener Voltage Nom Vishay
05W7029
Diode, Zener, 1.5W, 200V, Do-204Al-2; Zener Voltage Nom Vishay 05W7029
DIODE, ZENER, 1.5W, 200V, DO-204AL-2; Zener Voltage Nom:200V; Power Dissipation:1.5W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 1.5W, 200V, DO-204AL-2; Zener Voltage Nom:200V; Power Dissipation:1.5W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 1.5W, 200V, Do-204Al-2, Full Reel; Zener Voltage Nom Vishay - 78K0651 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1.5W, 200V, Do-204Al-2, Full Reel; Zener Voltage Nom Vishay
78K0651
Diode, Zener, 1.5W, 200V, Do-204Al-2, Full Reel; Zener Voltage Nom Vishay 78K0651
DIODE, ZENER, 1.5W, 200V, DO-204AL-2, FULL REEL; Zener Voltage Nom:200V; Power Dissipation:1.5W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 1.5W, 200V, DO-204AL-2, FULL REEL; Zener Voltage Nom:200V; Power Dissipation:1.5W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
Z4KE200A-E3/54
Zener Diodes Z4KE200A-E3/54
Zener Diodes 200 Volt 1.5W 5%

Zener Diodes 200 Volt 1.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Z4KE200A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
Z4KE200A-E3/54
Discrete Semiconductor Products - Diodes - Zener Z4KE200A-E3/54
DIODE ZENER 200V 1.5W DO204AL

DIODE ZENER 200V 1.5W DO204AL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-Z4KE200A-E3/54TR-ND 287-Z4KE200A-E3/54 05W7029 Z4KE200A-E3/54 Z4KE200A-E3/54
Product Name Single Zener Diodes 1.5W 200V Zener Diode Diode, Zener, 1.5W, 200V, Do-204Al-2; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-204AL DO-204AL DO-204AL (DO-41); DO-41
RoHS Compliant RoHS RoHS
VZ 200 volts 200 volts
ZZT 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data