Zener Diode 170V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 170 Volt 1.5W 5%
DIODE ZENER 170V 1.5W DO204AL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | Z4KE170A-E3/54-ND | Z4KE170A-E3/54 | Z4KE170A-E3/54 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-204AL | DO-204AL (DO-41); DO-41 | |
| Life Cycle Stage | Active |