Vishay Z4KE150A-E3/54 Zener Diode
Vishay Z4KE150A-E3/54 Zener Diode
DIODE ZENER 150V 1.5W DO204AL
Zener Diode 150V 1.5W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 150V 1.5W DO204AL Product overview: Z4KE150A-E3/73 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z4KE150A-E3/73 can be used for catalog matching and distributor lookup.
DIODE ZENER 150V 1.5W DO204AL
Zener Diodes 150 Volt 1.5W 5%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8133748P | 1708347 | 112-Z4KE150A-E3/73CT-ND | 287-Z4KE150A-E3/73 | Z4KE150A-E3/73 | Z4KE150A-E3/73 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | 150V 1.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-204AL | Do-204al | Cut Tape (CT) | DO-204AL (DO-41); DO-41 | DO-204AL | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Pin Count | 2 | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| VZ | 150 volts | 150 volts |