Vishay Precision Group Single Zener Diodes Z4KE150A-E3/54

Description
Zener Diode 150V 1.5W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 150V 1.5W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - Z4KE150A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
Z4KE150A-E3/54GITR-ND
Single Zener Diodes Z4KE150A-E3/54GITR-ND
Zener Diode 150V 1.5W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 150V 1.5W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - Z4KE150A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
Z4KE150A-E3/54GICT-ND
Single Zener Diodes Z4KE150A-E3/54GICT-ND
Zener Diode 150V 1.5W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 150V 1.5W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1016067-Z4KE150A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1016067-Z4KE150A-E3/54
Discrete Semiconductor Products - Diodes - Zener - Single 1016067-Z4KE150A-E3/54
Win Source Part Number: 1016067-Z4KE150A-E3/ 54 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Tolerance: ±5% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1 V @ 500 mA Current - Reverse Leakage @ Vr: 500 nA @ 113.6 V Voltage - Zener (Nom) (Vz): 150 V Impedance (Max) (Zzt): 1 kOhms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: Z4KE150A-E3/54GITR,Z 4KE150A-E3/54GICT,Z4 KE150AE354,Z4KE150A- E3/54-ND Base Product Number: Z4KE150

Win Source Part Number: 1016067-Z4KE150A-E3/54
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1 V @ 500 mA
Current - Reverse Leakage @ Vr: 500 nA @ 113.6 V
Voltage - Zener (Nom) (Vz): 150 V
Impedance (Max) (Zzt): 1 kOhms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: Z4KE150A-E3/54GITR,Z4KE150A-E3/54GICT,Z4KE150AE354,Z4KE150A-E3/54-ND
Base Product Number: Z4KE150

Buy Now Datasheet
150V 1.5W Zener Diode - 287-Z4KE150A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1.5W Zener Diode
287-Z4KE150A-E3/54
150V 1.5W Zener Diode 287-Z4KE150A-E3/54
Diode Zener Single 150V 5% 1.5W 2-Pin DO-204AL T/R Product overview: Z4KE150A-E3/54 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z4KE150A-E3/54 can be used for catalog matching and distributor lookup.

Diode Zener Single 150V 5% 1.5W 2-Pin DO-204AL T/R Product overview: Z4KE150A-E3/54 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z4KE150A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Z4KE150A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
Z4KE150A-E3/54
Discrete Semiconductor Products - Diodes - Zener Z4KE150A-E3/54
DIODE ZENER 150V 1.5W DO204AL

DIODE ZENER 150V 1.5W DO204AL

Supplier's Site
Diode, Zener, 1.5W, 150V, Do-204Al-2, Full Reel; Zener Voltage Nom Vishay - 78K0603 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1.5W, 150V, Do-204Al-2, Full Reel; Zener Voltage Nom Vishay
78K0603
Diode, Zener, 1.5W, 150V, Do-204Al-2, Full Reel; Zener Voltage Nom Vishay 78K0603
DIODE, ZENER, 1.5W, 150V, DO-204AL-2, FULL REEL; Zener Voltage Nom:150V; Power Dissipation:1.5W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 1.5W, 150V, DO-204AL-2, FULL REEL; Zener Voltage Nom:150V; Power Dissipation:1.5W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
Z4KE150A-E3/54
Zener Diodes Z4KE150A-E3/54
Zener Diodes 150 Volt 1.5W 5%

Zener Diodes 150 Volt 1.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number Z4KE150A-E3/54GITR-ND 1016067-Z4KE150A-E3/54 287-Z4KE150A-E3/54 Z4KE150A-E3/54 78K0603 Z4KE150A-E3/54
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 150V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 1.5W, 150V, Do-204Al-2, Full Reel; Zener Voltage Nom Vishay Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package DO-204AL, DO-41, Axial Tape and Reel DO-204AL (DO-41); DO-41 DO-204AL DO-204AL
VZ 150 volts 150 volts 150 volts
ZZT 1000 ohms 1000 ohms 1000 ohms
IR 0.5000 mA 500 mA
Unlock Full Specs
to access all available technical data