DIODE ZENER 110V 1.5W DO204AL Product overview: Z4KE110A-E3/73 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z4KE110A-E3/73 can be used for catalog matching and distributor lookup.
Zener Diode 110V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 110V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 110 Volt 1.5W 5%
DIODE ZENER 110V 1.5W DO204AL
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-Z4KE110A-E3/73 | Z4KE110A-E3/73GICT-ND | Z4KE110A-E3/73 | Z4KE110A-E3/73 |
| Product Name | 110V 1.5W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-204AL | DO-204AL (DO-41); DO-41 | |
| RoHS Compliant | RoHS | |||
| VZ | 110 volts | 110 volts | ||
| ZZT | 600 ohms | 600 ohms |