DIODE ZENER 100V 1.5W DO204AL Product overview: Z4KE100A-E3/73 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z4KE100A-E3/73 can be used for catalog matching and distributor lookup.
Vishay Z4KE100A-E3/54 Zener Diode
Vishay Z4KE100A-E3/73 Zener Diode
Vishay Z4KE100A-E3/73 Zener Diode
DIODE ZENER 100V 1.5W DO204AL
Zener Diode 100V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 100 Volt 1.5W 5%
DIODE ZENER 100V 1.5W DO204AL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-Z4KE100A-E3/73 | 8133732 | 8133732P | 112-Z4KE100A-E3/73CT-ND | Z4KE100A-E3/73 | Z4KE100A-E3/73 |
| Product Name | 100V 1.5W Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Ammo Pack | Do-204al | DO-204AL | DO-204AL | DO-204AL (DO-41); DO-41 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VZ | 100 volts | 100 volts | ||||
| ZZT | 500 ohms | 500 ohms | ||||
| PD | 1500 milliwatts |