Wirewound Resistors - Through Hole 6watt 15ohms 5% 4kV Surge Product overview: Z35092231509J6BC04 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Z35092231509J6BC0
15 Ohms ±5% 6W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound
15 Ohms ±5% 6W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-Z35092231509J6BC04 | 749-Z35092231509J6BC04CT-ND |
| Product Name | Through-Hole 4kV Resistor | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Resistance Range | 15 ohms | 15 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |
| Operating Temperature | ? to 250 C (? to 482 F) | -55 to 250 C (-67 to 482 F) |