Vishay Intertechnology, Inc. Through-Hole 6kV Resistor Z33061731000J2CC06

Description
Wirewound Resistors - Through Hole 4watt 100ohms 5% 6kV Surge Product overview: Z33061731000J2CC06 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Z33061731000J2CC0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 4watt 100ohms 5% 6kV Surge Product overview: Z33061731000J2CC06 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Z33061731000J2CC0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 6kV Resistor - 53-Z33061731000J2CC06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6kV Resistor
53-Z33061731000J2CC06
Through-Hole 6kV Resistor 53-Z33061731000J2CC06
Wirewound Resistors - Through Hole 4watt 100ohms 5% 6kV Surge Product overview: Z33061731000J2CC06 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Z33061731000J2CC0 6 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 4watt 100ohms 5% 6kV Surge Product overview: Z33061731000J2CC06 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Z33061731000J2CC06 can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - 749-Z33061731000J2CC06TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-Z33061731000J2CC06TB-ND
Through Hole Resistors 749-Z33061731000J2CC06TB-ND
100 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-Z33061731000J2CC06CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-Z33061731000J2CC06CT-ND
Through Hole Resistors 749-Z33061731000J2CC06CT-ND
100 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-Z33061731000J2CC06 749-Z33061731000J2CC06TB-ND
Product Name Through-Hole 6kV Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Operating Temperature ? to 250 C (? to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14220RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details