Vishay Intertechnology, Inc. Through Hole Resistors Z32041433300J2CC06

Description
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-Z32041433300J2CC06TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-Z32041433300J2CC06TB-ND
Through Hole Resistors 749-Z32041433300J2CC06TB-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-Z32041433300J2CC06CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-Z32041433300J2CC06CT-ND
Through Hole Resistors 749-Z32041433300J2CC06CT-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-Z32041433300J2CC06TB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers