VISHAY PRECISION GROUP
Z201>30K-50KF -- Z201 50K000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Z201 50K000 1.0% Vishay Foil Resistors
Z201>30K-50KF
Description
Z201 50K000 1.0%
Description
Z201 50K000 1.0%
Suppliers
Z201 50K000 1.0% Vishay Foil Resistors
76M6290
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M6290 |
|
Product Name
|
Z201 50K000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details