VISHAY PRECISION GROUP
Z201>20K-30KT -- Z201 30K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Z201 30K000 0.01% Vishay Foil Resistors
Z201>20K-30KT
Description
Z201 30K000 0.01%
Description
Z201 30K000 0.01%
Suppliers
Z201 30K000 0.01% Vishay Foil Resistors
76M6284
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M6284 |
|
Product Name
|
Z201 30K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
4.7 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details