Vishay Precision Group Through Hole Resistors Y607112K5000B9L

Description
12.5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
12.5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y607112K5000B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y607112K5000B9L-ND
Through Hole Resistors Y607112K5000B9L-ND
12.5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil

12.5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y607112K5000B9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details