100 Ohms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
VH102Z 100R00 0.005%
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y5077100R000V0L-ND | 59P2739 |
| Product Name | Through Hole Resistors | Vh102Z 100R00 0.005% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Radial | |
| Resistance Range | 100 ohms |