Vishay Precision Group Resistor-Trimmers-Potentiometer-and-Rheostat Y5053100R000J0L

Description
Resistor-Trimmers-Po tentiometer-and-Rheo stat
Request a Quote
Description
Resistor-Trimmers-Po tentiometer-and-Rheo stat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Trimmers-Potentiometer-and-Rheostat - Y5053100R000J0L - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Trimmers-Potentiometer-and-Rheostat
Y5053100R000J0L
Resistor-Trimmers-Potentiometer-and-Rheostat Y5053100R000J0L
Resistor-Trimmers-Po tentiometer-and-Rheo stat

Resistor-Trimmers-Potentiometer-and-Rheostat

Supplier's Site
Trimmer Potentiometer100.5 Ohm 21Turn Through Hole; Trimpot Type Vishay Foil Resistors - 89M7110 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer100.5 Ohm 21Turn Through Hole; Trimpot Type Vishay Foil Resistors
89M7110
Trimmer Potentiometer100.5 Ohm 21Turn Through Hole; Trimpot Type Vishay Foil Resistors 89M7110
TRIMMER POTENTIOMETER100.5 OHM 21TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100.5ohm; Potentiometer Mounting:Through Hole; No. of Turns:21Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER100.5 OHM 21TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100.5ohm; Potentiometer Mounting:Through Hole; No. of Turns:21Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number Y5053100R000J0L 89M7110
Product Name Resistor-Trimmers-Potentiometer-and-Rheostat Trimmer Potentiometer100.5 Ohm 21Turn Through Hole; Trimpot Type Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers