Res Metal Foil Trimmer 20K Ohm 5% 0.5W(1/2W) 25(Elec)Turns 3.18mm (33.53 X 4.95 X 8.26mm) Pin Thru-Hole Box Product overview: Y505120K0000J0L from Vishay Precision Group is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-Y505120K0000J0L can be used for catalog matching and distributor lookup.
Res Metal Foil Trimmer 20K Ohm 5% 1/2W 25Turn 3.18mm Pin Thru-Hole
20 kOhms 0.5W, 1/2W PC Pins Chassis Mount Trimmer Potentiometer Metal Foil 25 Turn Side Adjustment
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-Y505120K0000J0L | Y505120K0000J0L | Y5051-20KA-ND |
| Product Name | 0.5W 2W Trimmer Potentiometer | Res Metal Foil Trimmer 20K Ohm 5% 1/2W 25Turn 3.18mm Pin Thru-Hole | Trimmer Potentiometers |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Resistance Range | 20000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |