Res Metal Strip 2512 0.1 Ohm 0.1% 1W ±15ppm/°C Pad SMD T/R Product overview: Y44870R10000B0R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y44870R10000B0R can be used for catalog matching and distributor lookup.
100 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
100 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
100 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y44870R10000B0R | 52-Y44870R10000B0R | 804-1115-6-ND |
| Product Name | Resistor-Misc | SMD 0.1 Ohm 1W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Metal Strip | Metal Foil | |
| Mounting / Packaging | 2512 | 2512; 2512 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |