Vishay Precision Group Resistor Networks, Arrays Y4485V0067QT9W

Description
400, 10k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)
Request a Quote Datasheet
Description
400, 10k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y4485V0067QT9W-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y4485V0067QT9W-ND
Resistor Networks, Arrays Y4485V0067QT9W-ND
400, 10k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)

400, 10k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)

Buy Now Datasheet
Dsmz 10K0/400R Tcr0.2 Q T S W Vishay Foil Resistors - 59P2692 - Newark, An Avnet Company
Chicago, IL, United States
Dsmz 10K0/400R Tcr0.2 Q T S W Vishay Foil Resistors
59P2692
Dsmz 10K0/400R Tcr0.2 Q T S W Vishay Foil Resistors 59P2692
DSMZ 10K0/400R TCR0.2 Q T S W

DSMZ 10K0/400R TCR0.2 Q T S W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y4485V0067QT9W-ND 59P2692
Product Name Resistor Networks, Arrays Dsmz 10K0/400R Tcr0.2 Q T S W Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1610 J-Lead
Resistance Range 400 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers